1-1986712-5 Part Information

Details for 1-1986712-5 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Lever Color White
Interlock Without
Number of Rows 2
Number of Positions 15
Threaded Flange Without
Wire Entry Angle Side
Contact Mount Through Hole
Pin Length 3.5mm, .138in
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 16A
Contact Base Material Copper Alloy
Wire Size .05 – 3mm², 30 – 12AWG
PCB Tail Length .138in, 3.5mm
Current Rating (Max) 16A
Voltage 300VAC
Housing Material PA 66
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Mounting Angle Straight
Screw Flange Without
Connector Mounting Type Board Mount
Screwless Terminal Block Yes
Circuit Application Power & Signal
Packaging Quantity 50
Header Type Header Only
Connector System Wire-to-Board
Block Type Spring Terminal Block
Connector & Contact Terminates To Printed Circuit Board
Wire Protection With
Connector Style Header
Operating Temperature Range -40 – 110°C, -40 – 230°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7742
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • SCREWLESS, SW,15P,5.08 PCB | Newark Electronics
  • SCREWLESS, SW,15P,5.08 PCB | Avnet America
  • SCREWLESS, SW,15P,5.08 PCB | Avnet Europe
  • SCREWLESS, SW,15P,5.08 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in Header Wire-to-Board 15 5.08 mm | PCB Terminal Block | Part Number: 1-1986712-5 | Internal Number: 1-1986712-5 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1986712-5?

Additional datasheets, footprints and schematics for 1-1986712-5 are listed in our Part Details tab. You can also find the 1-1986712-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1986712-5 in the Pricing & Inventory tab next to part details. You can view 1-1986712-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1986712-5 fall under?

The 1-1986712-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-1986712-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986712-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1986712-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1986712-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1-1986712-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1986712-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1986712-5?

You can fill out our help required form which you can use to request a quote for 1-1986712-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1986712-5

Loading...
Loading Results for 1-1986712-5