Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.41
|
No stock
|
Buy Now | |
TE Store
from US$12.65
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$9.47
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$9.08
|
175
in stock
|
Buy Now | |
Distrelec
from US$9.05
|
175
in stock
|
Buy Now | |
Avnet America
from US$7.56
|
-
|
Buy Now |
Interlock | With |
---|---|
Color | Green |
Stacked Levels | Without |
Wire Entry Angle | Side |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 3 |
Number of Rows | 1 |
Closed End | With |
Contact Current Rating (Max) | 65A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Wire Size | 26 – 6AWG |
PCB Tail Length | .177in, 4.5mm |
Current Rating (Max) | 65A |
Voltage | 300VAC |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Screw Plating Material | Zinc |
Screw Material | Steel |
Screwless Terminal Block | No |
Screw Size | M4 |
Screw Flange | Without |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Quantity | 175 |
Packaging Method | Box & Carton |
Connector Style | Header |
Block Type | PCB Mount |
Profile | Low |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 Posn Power Connector, Black, 10.16mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Header Wire-to-Board 3 .4" | PCB Terminal Block | Part Number: 1-1986660-3 | Internal Number: 1-1986660-3 | .4" | TE Connectivity | TE Store |
Fixed Terminal Blocks 3 Posn Power Conn Black |Amp Te Connectivity 1-1986660-3 | Newark Electronics |
Fixed Terminal Blocks 3 Posn Power Conn Black | Rapid Electronics |
TE Connectivity 3 Posn Power Connector Black 10.16mm Bar | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Where can I find additional details, specifications and documents for a 1-1986660-3?
Additional datasheets, footprints and schematics for 1-1986660-3 are listed on our Part Details page. You can also find images and similar parts to 1-1986660-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986660-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986660-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986660-3 fall under?
The 1-1986660-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986660-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986660-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986660-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986660-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1986660-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986660-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1986660-3?
You can fill out our help required form which you can use to request a quote for 1-1986660-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.