Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.39
|
692
in stock
|
Buy Now | |
Rapid Electronics
from US$10.08
|
692
in stock
|
Buy Now | |
Chip One Stop
from US$7.41
|
692
in stock
|
Buy Now | |
Distrelec
from US$9.65
|
692
in stock
|
Buy Now | |
Avnet America
from US$8.83
|
-
|
Buy Now | |
RS Americas
from US$12.73
|
-
|
Buy Now | |
TE Store
from US$14.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 10 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | 3.81mm, .15in |
Housing Material | PA 66 |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Size | M2 |
Screw Flange | Without |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Strplug 3.81Mm Green Lh |Amp Te Connectivity 1-1986375-0 | Newark Electronics |
Pluggable Terminal Blocks StrPlug 3.81mm Green LH | Rapid Electronics |
TE Connectivity Str Plug 3.81mm Green LH 10 posn Pluggab | Distrelec |
Plug straight, 3.81mm hdr, LH, 10 way | RS |
Conn Terminal Block F 10 POS 3.81mm Screw ST Cable Mount 11A/Contact | Avnet America |
Buchanan, Plug straight, 3.81mm hdr, LH, 10 way | TE Connectivity 1-1986375-0 | RS Americas |
Special Order: Str Plug, 3.81mm, Green, LH, 10 posn Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 10 .15" | PCB Terminal Block | Part Number: 1-1986375-0 | Internal Number: 1-1986375-0 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1986375-0?
Additional datasheets, footprints and schematics for 1-1986375-0 are listed on our Part Details page. You can also find images and similar parts to 1-1986375-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986375-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986375-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986375-0 fall under?
The 1-1986375-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986375-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986375-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986375-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986375-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-1986375-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986375-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1986375-0?
You can fill out our help required form which you can use to request a quote for 1-1986375-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.