Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 13 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Material | PA 66 |
Housing Color | Green |
Screw Size | M2 |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Screw Material | Brass |
Screw Flange | Without |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Str Plug, 3.5Mm, Green, Rh, 13 Posn |Te Connectivity 1-1986370-3 | Newark Electronics |
Conn Terminal Block F 13 POS 3.5mm Screw ST Cable Mount 11A/Contact | Avnet America |
STR PLUG, 3.5MM, GREEN, RH, 13 POSN | Farnell |
Where can I find additional details, specifications and documents for a 1-1986370-3?
Additional datasheets, footprints and schematics for 1-1986370-3 are listed on our Part Details page. You can also find images and similar parts to 1-1986370-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986370-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986370-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986370-3 fall under?
The 1-1986370-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986370-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986370-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986370-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986370-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-1986370-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986370-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1986370-3?
You can fill out our help required form which you can use to request a quote for 1-1986370-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.