1-1986370-2 Part Information

Details for 1-1986370-2 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock Without
Number of Rows 1
Wire Entry Angle Side
Number of Positions 12
Stacking Configuration Side Stackable
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 11A
Wire Size 30 – 14AWG, .05 – 2mm²
Voltage 300VAC
Current Rating (Max) 11A
Housing Color Green
Centerline (Pitch) 3.5mm, .138in
Housing Material PA 66
Mounting Angle Vertical
Screw Size M2
Connector Mounting Type Board Mount
Screw Flange Without
Screw Plating Material Nickel
Screw Material Brass
Screwless Terminal Block No
Circuit Application Power & Signal
Packaging Quantity 300
Connector System Wire-to-Board
Wire Protection With
Connector & Contact Terminates To Wire & Cable
Block Type Stacking Plug
Connector Style Plug
Operating Temperature Range -40 – 221°F, -40 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • TERMINAL BLOCK PLUGGABLE 12 POSITION, 30-14AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:11A RoHS Compliant: Yes | Newark Electronics
  • Conn Terminal Block F 12 POS 3.5mm Screw ST Cable Mount 11A/Contact | Avnet America
  • Buchanan, Plug straight, 3.5mm hdr, RH, 12 way | Allied Electronics & Automation
  • Conn Terminal Block F 12 POS 3.5mm Screw ST Cable Mount 11A/Contact | Avnet Europe
  • Str Plug, 3.5mm, Green, RH, 12 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.5 mm Centerline (Pitch): .138 in Plug Wire-to-Board 12 3.5 mm | PCB Terminal Block | Part Number: 1-1986370-2 | Internal Number: 1-1986370-2 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1986370-2?

Additional datasheets, footprints and schematics for 1-1986370-2 are listed in our Part Details tab. You can also find the 1-1986370-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1986370-2 in the Pricing & Inventory tab next to part details. You can view 1-1986370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1986370-2 fall under?

The 1-1986370-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-1986370-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986370-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1986370-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1986370-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1-1986370-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1986370-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1986370-2?

You can fill out our help required form which you can use to request a quote for 1-1986370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1986370-2

Loading...
Loading Results for 1-1986370-2