Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1366Contacts |
---|---|
Connector Type | LGA Socket |
Pitch Spacing | 1.016mm |
Product Range | - |
Row Pitch | 1.016mm |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Socket Assy Lga1366 0.76 Au Leaded |Amp Te Connectivity 1-1981837-2 | Newark Electronics |
IC&Component Sockets LGA 1366 Socket | Rapid Electronics |
TE Connectivity SOCKET ASSY LGA1366 0.76 AU LEADED IC & | Distrelec |
IC & COMPONENT SKT, 1366P, LGA, 1.016MM | Farnell |
Where can I find additional details, specifications and documents for a 1-1981837-2?
Additional datasheets, footprints and schematics for 1-1981837-2 are listed on our Part Details page. You can also find images and similar parts to 1-1981837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1981837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1981837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1981837-2 fall under?
The 1-1981837-2 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1981837-2 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1981837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1981837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1981837-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1981837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1981837-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1981837-2?
You can fill out our help required form which you can use to request a quote for 1-1981837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.