Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
TE Store
from US$0.33
|
21,061
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
18,997
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
18,997
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
18,997
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
18,997
in stock
|
Buy Now | |
Farnell
from US$0.28
|
15,300
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 3.3mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
HEADER ASSY 6POS,KEYING-A,NEW GIC3.3 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.3 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-1971906-3 | Internal Number: 1-1971906-3 | 3.3 mm | TE Connectivity | TE Store |
Headers&wire Housings Gi Conn 3.3 Header Assy 6P |Amp Te Connectivity 1-1971906-3 | Newark Electronics |
Headers&Wire Housings GI CONN 3.3 HEADER ASSY 6P | Rapid Electronics |
TE Connectivity HEADER ASSY 6POS KEYING-A NEW GIC3.3 PCB | Distrelec |
CONN, HEADER, 6POS, 2ROW, 3.3MM, TH | Farnell |
Grace Inertia Header 6P Key-A 3.3 | RS |
HEADER ASSY 6POS,KEYING-A,NEW GIC3.3 | Avnet America |
CONNECTOR, HEADER, 6POS, 2ROW, 3.3MM | element14 |
Where can I find additional details, specifications and documents for a 1-1971906-3?
Additional datasheets, footprints and schematics for 1-1971906-3 are listed on our Part Details page. You can also find images and similar parts to 1-1971906-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971906-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971906-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971906-3 fall under?
The 1-1971906-3 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1971906-3 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971906-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971906-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971906-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1971906-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971906-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1971906-3?
You can fill out our help required form which you can use to request a quote for 1-1971906-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.