Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.14 |
18,425
|
Buy Now | |
Newark Electronics | US$0.16 |
32,747
|
Buy Now | |
Rapid Electronics | US$0.11 |
32,747
|
Buy Now | |
Chip One Stop | US$0.12 |
32,747
|
Buy Now | |
Distrelec | US$0.18 |
32,747
|
Buy Now | |
element14 | US$0.13 |
18,425
|
Buy Now | |
Future Electronics | US$0.11 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now |
Pitch Spacing | 3.3mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Header Assy 4Pos,keying-A,new Gic3.3 |Amp Te Connectivity 1-1971906-2 | Newark Electronics |
Headers&Wire Housings GI CONN 3.3 HEADER ASSY 4P | Rapid Electronics |
TE Connectivity - AMP HEADER ASSY 4PKEYING-ANEW GIC3.3 | Distrelec |
CONN, HEADER, 4POS, 2ROW, 3.3MM, TH | Farnell |
CONNECTOR, HEADER, 4POS, 2ROW, 3.3MM | element14 |
Connector Header Through Hole 4 position 0.130 (3.30mm) | Future Electronics |
HEADER ASSY 4POS,KEYING-A,NEW GIC3.3 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1971906-2?
Additional datasheets, footprints and schematics for 1-1971906-2 are listed on our Part Details page. You can also find images and similar parts to 1-1971906-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971906-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971906-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971906-2 fall under?
The 1-1971906-2 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1971906-2 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971906-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971906-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971906-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1971906-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971906-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1971906-2?
You can fill out our help required form which you can use to request a quote for 1-1971906-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.