Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Circuit Application | Power |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Where can I find additional details, specifications and documents for a 1-1971893-6?
Additional datasheets, footprints and schematics for 1-1971893-6 are listed on our Part Details page. You can also find images and similar parts to 1-1971893-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971893-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971893-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971893-6 fall under?
The 1-1971893-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971893-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971893-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971893-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971893-6 have stock available?
There is no stock from authorised distributors for 1-1971893-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971893-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1971893-6?
You can fill out our help required form which you can use to request a quote for 1-1971893-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.