1-1971845-4 PCB Connectors by TE Connectivity

4P, RAST 5 Tab Header, THV

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Newark
Newark
from US$0.72
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.79
2,666
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.64
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 4
Keying & Polarized Position Locations 1C
PCB Contact Termination Area Plating Material Tin
Mating Tab Thickness .8mm, .031in
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness 149.6µin, 3.8µm
Mating Tab Width 6.35mm, .25in, 6.3mm, .248in
Contact Retention Within Housing Without
Contact Type Tab
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness 149.6µin
Connector Length 22.3mm, .87in
Row-to-Row Spacing 5mm
コネクタの高さ 12.8mm
Connector Height .5in, 12.8mm
Operating Voltage 250VAC
Housing Color Natural
Centerline (Pitch) 5mm, .197in
Housing Material Nylon
UL Flammability Rating UL 94V-0
Mating Retention With
Circuit Application Power
実装方法 Carton, Tube/Box
Packaging Method Tube/Box, Carton
Packaging Quantity 81
Sealable No
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Termination Post & Tail Length .13in, 3.5mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

4P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1-1971845-4 | Internal Number: 1-1971845-4 | TE Connectivity | TE Store
4P, Rast 5 Tab Header, Thv |Te Connectivity 1-1971845-4 | Newark Electronics
4P, RAST 5 TAB HEADER, THV | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1971845-4?

Additional datasheets, footprints and schematics for 1-1971845-4 are listed on our Part Details page. You can also find images and similar parts to 1-1971845-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1971845-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971845-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1971845-4 fall under?

The 1-1971845-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1971845-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971845-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1971845-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1971845-4 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1971845-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1971845-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1971845-4?

You can fill out our help required form which you can use to request a quote for 1-1971845-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay