1-1971839-0 PCB Connectors by TE Connectivity

10P,RAST 2.5 Tab Header,In- Locking,THV

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Newark
Newark
from US$0.88
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 10
PCB Contact Termination Area Plating Material Silver
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 78.74µin, 2µm
Contact Retention Within Housing Without
Contact Type Tab
Contact Shape & Form Square
Contact Mating Area Plating Material Silver
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Current Rating (Max) 6A
Connector Length 27.6mm, 1.08in
Connector Height .51in, 13.1mm
コネクタの高さ 13.1mm
Row-to-Row Spacing 3.75mm
Operating Voltage 250VAC
Housing Color Natural
Housing Material Nylon
Centerline (Pitch) 2.5mm, .098in
UL Flammability Rating UL 94V-0
Mating Retention With
Circuit Application Signal
実装方法 Carton, Tube/Box
Packaging Method Carton, Tube/Box
Packaging Quantity 105
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Termination Post & Tail Length 2.9mm, .11in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 248°F, -40 – 120°C

Alternative Descriptions

10P,rast 2.5 Tab Header,in- Locking,thv |Te Connectivity 1-1971839-0 | Newark Electronics
10P,RAST 2.5 TAB HEADER,IN- LOCKING,THV | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1971839-0?

Additional datasheets, footprints and schematics for 1-1971839-0 are listed on our Part Details page. You can also find images and similar parts to 1-1971839-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1971839-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971839-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1971839-0 fall under?

The 1-1971839-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1971839-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971839-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1971839-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1971839-0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1971839-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1971839-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1971839-0?

You can fill out our help required form which you can use to request a quote for 1-1971839-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay