Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 14 |
Contact Mating Area Plating Material Thickness | 149.6µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3.8µm, 149.6µin |
Contact Retention Within Housing | Without |
Row-to-Row Spacing | 3.75mm |
Connector Length | 37.6mm, 1.48in |
Connector Height | .51in, 13.1mm |
コネクタの高さ | 13.1mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Carton, Tube/Box |
Packaging Quantity | 75 |
実装方法 | Tube/Box, Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 2.9mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 120°C |
14P,rast 2.5 Tab Header,in- Locking,thv |Te Connectivity 1-1971820-4 | Newark Electronics |
14P,RAST 2.5 TAB HEADER,IN- LOCKING,THV | Avnet America |
Where can I find additional details, specifications and documents for a 1-1971820-4?
Additional datasheets, footprints and schematics for 1-1971820-4 are listed on our Part Details page. You can also find images and similar parts to 1-1971820-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971820-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971820-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971820-4 fall under?
The 1-1971820-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971820-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971820-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971820-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971820-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1971820-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971820-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1971820-4?
You can fill out our help required form which you can use to request a quote for 1-1971820-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.