Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.36
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
6,300
in stock
|
Buy Now | |
Farnell
from US$0.33
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Current Rating (Max) | 2.2A |
Centerline (Pitch) | 2mm, .0787in |
Housing Color | Red |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
4Pos Header Assembly For Gic 2.0 Ev |Amp Te Connectivity 1-1971032-4 | Newark Electronics |
TE Connectivity 4POS HEADER ASSEMBLY FOR GIC 2.0 EV Boar | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 2MM | Farnell |
Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1971032-4?
Additional datasheets, footprints and schematics for 1-1971032-4 are listed on our Part Details page. You can also find images and similar parts to 1-1971032-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971032-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971032-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971032-4 fall under?
The 1-1971032-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971032-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971032-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971032-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971032-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1971032-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971032-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1971032-4?
You can fill out our help required form which you can use to request a quote for 1-1971032-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.