PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4.2A |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
Contact Type | Pin |
Housing Material | PBT |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10 POS EP2.5 SHROUDED HEADER ASSY VERTICAL | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1969730-0?
Additional datasheets, footprints and schematics for 1-1969730-0 are listed on our Part Details page. You can also find images and similar parts to 1-1969730-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969730-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969730-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969730-0 fall under?
The 1-1969730-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1969730-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969730-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969730-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969730-0 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1-1969730-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969730-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1969730-0?
You can fill out our help required form which you can use to request a quote for 1-1969730-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.