Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
3,261
in stock
|
Buy Now | |
TE Store
from US$0.92
|
4,786
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
3,261
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
3,261
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
2,520
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
840
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Keying | A |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Retention | With |
Contact Layout | Inline |
Contact Current Rating (Max) | 19.5A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062in, 1.58mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Material Rating | Material with GWIT ≥ 775°C |
Agency/Standard | UL, VDE |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 850°C (Flame ≤ 30 sec) |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment Type | Peg |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Tab |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
PTL 1X2 PCB HEADER R/A HITEMP KEY A LGR Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6 mm Header Receptacle Wire-to-Board 2 | High Temperature Header - Power Triple Lock | Part Number: 1-1969694-2 | Internal Number: 1-1969694-2 | 6 mm | TE Connectivity | TE Store |
HD Power Conn PTL 1X2 PCB HEADER R/A HITEMP KEY A | Rapid Electronics |
TE Connectivity PTL 1X2 PCB HEADER R/A HITEMP KEY A LGR | Distrelec |
Where can I find additional details, specifications and documents for a 1-1969694-2?
Additional datasheets, footprints and schematics for 1-1969694-2 are listed on our Part Details page. You can also find images and similar parts to 1-1969694-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969694-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969694-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969694-2 fall under?
The 1-1969694-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969694-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969694-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969694-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969694-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-1969694-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969694-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1969694-2?
You can fill out our help required form which you can use to request a quote for 1-1969694-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.