Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
3,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,666
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
3,666
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,666
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,106
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
368
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | .165mm, 4.2in |
Contact Retention | Without |
Height | 11.6mm, .4567in |
Length | 1.5354in, 39mm |
Width | 23.8mm, .9055in |
Operating Voltage | 600VAC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
18P Pm Plug Val-U-Lok V0 |Amp Te Connectivity 1-1969613-8 | Newark Electronics |
Power to the Board 18P PM PLUG VAL-U- LOK V0 | Rapid Electronics |
TE Connectivity 18P PM PLUG VAL-U-LOK V0 Combination Lin | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
18P PM PLUG VAL-U-LOK V0 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 1-1969613-8?
Additional datasheets, footprints and schematics for 1-1969613-8 are listed on our Part Details page. You can also find images and similar parts to 1-1969613-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969613-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969613-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969613-8 fall under?
The 1-1969613-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969613-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969613-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969613-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969613-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1969613-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969613-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1969613-8?
You can fill out our help required form which you can use to request a quote for 1-1969613-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.