1-1969604-4 Part Information

Details for 1-1969604-4 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Row-to-Row Spacing .165mm, 4.2in
Number of Rows 2
Number of Positions 14
Contact Retention Without
Length 1.204in, 30.6mm
Width .937in, 23.8mm
Height 9.6mm, .378in
Operating Voltage 600VAC
Housing Color White
Housing Material Polyamide
Centerline (Pitch) .165in, 4.2mm
UL Flammability Rating UL 94V-2
CSA File Number 208567
Agency/Standard CSA, UL
UL Rating Recognized
Glow Wire Rating GWT 750°C (Without Flame)
Agency/Standard Number E28476
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 500
Sealable No
Housing Type Plug
Contact Type Pin
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C, -40 – 221°F
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: K924
Global Product Line: G31
GPL Description: Appliances

Alternative Part Descriptions

  • 14P FH PLUG VAL-U-LOK FH GW | Newark Electronics
  • 14P FH PLUG VAL-U-LOK FH GW | Avnet America
  • 14P FH PLUG VAL-U-LOK FH GW | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1969604-4?

Additional datasheets, footprints and schematics for 1-1969604-4 are listed in our Part Details tab. You can also find the 1-1969604-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1969604-4 in the Pricing & Inventory tab next to part details. You can view 1-1969604-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1969604-4 fall under?

The 1-1969604-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1969604-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969604-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1969604-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1969604-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1969604-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1969604-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1969604-4?

You can fill out our help required form which you can use to request a quote for 1-1969604-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1969604-4

Loading...
Loading Results for 1-1969604-4