Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Contact Retention | Without |
Width | .779in, 19.8mm |
Length | 1.0394in, 26.4mm |
Height | .4606in, 11.7mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Polyamide |
Housing Color | White |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P RCPT VAL-U-LOK GW | Heilind Electronics |
Power To The Board 12P Rcpt Val-U-Lok Gw |Amp Te Connectivity 1-1969603-2 | Newark Electronics |
TE Connectivity 12P RCPT VAL-U-LOK GW Combination Line C | Distrelec |
Where can I find additional details, specifications and documents for a 1-1969603-2?
Additional datasheets, footprints and schematics for 1-1969603-2 are listed on our Part Details page. You can also find images and similar parts to 1-1969603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969603-2 fall under?
The 1-1969603-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969603-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969603-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1-1969603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969603-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1969603-2?
You can fill out our help required form which you can use to request a quote for 1-1969603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.