1-1969599-4 Power Connectors by TE Connectivity

14P PM PLUG VAL-U-LOK V2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.39
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
2,250
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now

Specifications

Number of Rows 2
Row-to-Row Spacing .165mm, 4.2in
Number of Positions 14
Contact Retention Without
Height 9.6mm, .378in
Width 23.9mm, .94in
Length 1.204in, 30.6mm
Operating Voltage 600VAC
Housing Color Natural
Centerline (Pitch) .165in, 4.2mm
UL Flammability Rating UL 94V-2
Housing Material Nylon 6/6
CSA File Number 208567
Agency/Standard CSA, UL
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Panel
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 500
Sealable No
Housing Type Plug
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire, Wire-to-Panel
Contact Type Pin
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

14P PM PLUG VAL-U-LOK V2 | Heilind Electronics
Headers & Wire Housings 14P Pm Plug Val-U-Lok V2 |Amp Te Connectivity 1-1969599-4 | Newark Electronics
14P PM PLUG VAL-U-LOK V2 | Avnet America
TE Connectivity 14P PM PLUG VAL-U-LOK V2 Headers & Wire | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1969599-4?

Additional datasheets, footprints and schematics for 1-1969599-4 are listed on our Part Details page. You can also find images and similar parts to 1-1969599-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1969599-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969599-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1969599-4 fall under?

The 1-1969599-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1969599-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969599-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1969599-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1969599-4 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1-1969599-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1969599-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1969599-4?

You can fill out our help required form which you can use to request a quote for 1-1969599-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay