Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 2 |
Number of Positions | 14 |
Contact Retention | Without |
Width | .779in, 19.8mm |
Length | 30.6mm, 1.204in |
Height | .4606in, 11.7mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 6/6 |
CSA File Number | 208567 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
14P RCPT VAL-U-LOK V2 | Heilind Electronics |
14P Rcpt Val-U-Lok V2 |Amp Te Connectivity 1-1969597-4 | Newark Electronics |
TE Connectivity 14P RCPT VAL-U-LOK V2 Headers & Wire Hou | Distrelec |
Where can I find additional details, specifications and documents for a 1-1969597-4?
Additional datasheets, footprints and schematics for 1-1969597-4 are listed on our Part Details page. You can also find images and similar parts to 1-1969597-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969597-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969597-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969597-4 fall under?
The 1-1969597-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1969597-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969597-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969597-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969597-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1-1969597-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969597-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1969597-4?
You can fill out our help required form which you can use to request a quote for 1-1969597-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.