1-1969590-3 Part Information

Details for 1-1969590-3 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Connector Housings

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
Number of Positions 13
Contact Current Rating (Max) 7.5A
Contact Base Material Brass
Contact Type Pin
Connector Length 1.378in, 35mm
Wire Size .13 – .33mm², 26 – 22AWG
Connector Height .26in, 6.6mm
コネクタの高さ 6.6mm
Connector Width 18.17mm, .715in
Accepts Wire Insulation Diameter Range .051 – .067in, 1.3 – 1.7mm
Operating Voltage 250VAC
Centerline (Pitch) 2.5mm, .098in
Housing Color White
Housing Entry Configuration Both Ends Closed
Housing Material Nylon - GF
UL Flammability Rating UL 94V-0
Mating Retention With
PCB Mount Retention Without
Panel Mount Feature With
Connector Mounting Type Panel
Strain Relief Without
Mating Retention Type Latch
Circuit Application Power & Signal
For Use With Plug Housing
Comment Panel Mount
実装方法 Bag
Packaging Method Bag
Packaging Quantity 550
Connector System Wire-to-Wire, Wire-to-Panel
Connector Style Receptacle
Sealable No
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -13 – 221°F, -25 – 105°C
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: L014
Global Product Line: 101
GPL Description: Appliances

Alternative Part Descriptions

  • HSG, REC, PANEL MOUNT, SINGLE ROW,EP2.5 | Newark Electronics
  • Conn Housing RCP 13 POS 2.5mm ST Panel Mount Bag/Box | Avnet America
  • Conn Housing RCP 13 POS 2.5mm ST Panel Mount Bag/Box | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1969590-3?

Additional datasheets, footprints and schematics for 1-1969590-3 are listed in our Part Details tab. You can also find the 1-1969590-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1969590-3 in the Pricing & Inventory tab next to part details. You can view 1-1969590-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1969590-3 fall under?

The 1-1969590-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1969590-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969590-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1969590-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-1969590-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1969590-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1969590-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1969590-3?

You can fill out our help required form which you can use to request a quote for 1-1969590-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1969590-3

Loading...
Loading Results for 1-1969590-3