1-1969589-4 PCB Connectors by TE Connectivity

HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.15
6,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
6,300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.15
6,300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
6,300
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.28
5,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 14
Contact Type Pin
Contact Current Rating (Max) 7.5A
Connector Length 1.4764in, 37.5mm
Wire Size .13 – .33mm², 26 – 22AWG
Connector Height .26in, 6.6mm
Connector Width .715in, 18.17mm
コネクタの高さ 6.6mm
Accepts Wire Insulation Diameter Range .051 – .067in, 1.3 – 1.7mm
Operating Voltage 250VAC
Housing Material Nylon - GF
Centerline (Pitch) 2.5mm, .098in
Housing Entry Configuration Both Ends Closed
Housing Color Natural
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
Strain Relief Without
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
Mating Retention With
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Plug Housing
Comment Free Hanging
Packaging Quantity 10000
実装方法 Bag
Packaging Method Bag
Connector Type Housing
Glow Wire Rating Glow Wire
Sealable No
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -25 – 105°C, -13 – 221°F

Alternative Descriptions

Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 |Amp Te Connectivity 1-1969589-4 | Newark Electronics
HSG REC FREE-HANG GWT SINGLE ROW EP2.5 | Rapid Electronics
TE Connectivity HSG REC FREE-HANG GWT SINGLE ROW EP2.5 B | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Conn Housing RCP 14 POS 2.5mm ST Cable Mount Bag/Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1969589-4?

Additional datasheets, footprints and schematics for 1-1969589-4 are listed on our Part Details page. You can also find images and similar parts to 1-1969589-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1969589-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969589-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1969589-4 fall under?

The 1-1969589-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1969589-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969589-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1969589-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1969589-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1969589-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1969589-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1969589-4?

You can fill out our help required form which you can use to request a quote for 1-1969589-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay