Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
7,851
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
7,851
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
7,851
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
7,851
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 2 – 5µm, 80 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.03µm |
Contact Type | Pin |
Contact Current Rating (Max) | 4.2A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Row-to-Row Spacing | 2.5mm, .098in |
コネクタの高さ | 9.8mm |
Connector Height | .386in, 9.8mm |
Connector Width | .4in, 10.16mm |
Connector Length | 15.39mm, .606in |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 180 |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Assy, Hdr, Vert, No-Boss, Dual Row,ep2.5 |Amp Te Connectivity 1-1969582-0 | Newark Electronics |
ASSY HDR VERT NO-BOSS DUAL ROW EP2.5 | Rapid Electronics |
TE Connectivity ASSY HDR VERT NO-BOSS DUAL ROW EP2.5 Hea | Distrelec |
PIN HEADERS | Farnell |
2X05P SHROUDED HDR VERT EP2.5 | TTI Europe |
10 Position Dual Row 2.5 mm Economy Power 2.5 Vertical Pin Header Plug | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1969582-0?
Additional datasheets, footprints and schematics for 1-1969582-0 are listed on our Part Details page. You can also find images and similar parts to 1-1969582-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969582-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969582-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969582-0 fall under?
The 1-1969582-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1969582-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969582-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969582-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969582-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1969582-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969582-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1969582-0?
You can fill out our help required form which you can use to request a quote for 1-1969582-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.