Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.11
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
992
in stock
|
Buy Now | |
element14
from US$2.39
|
992
in stock
|
Buy Now | |
Farnell
from US$1.74
|
992
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
560
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
TE Store
from US$5.27
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now |
Product Weight | 8g, .282oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi0.15 |
Contact Current Rating (Max) | 8A |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Insulation Clearance Class | 5 – 8mm |
Product Height | 12.3mm, .484in |
Length Class (Mechanical) | 25 – 30mm |
Product Width | .398in, 10.1mm |
Product Length | 28.5mm, 1.122in |
Height Class (Mechanical) | 12 – 13mm |
Width Class (Mechanical) | 10 – 12mm |
Insulation Creepage Between Contact & Coil | .315in, 8mm |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 112Ω |
Contact Limiting Continuous Current | 8A |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 8A |
Contact Limiting Making Current | 8A |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 5.5 – 8mm |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 223mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Reel |
実装方法 | Reel |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relay, Ryii Series, Power, Spdt, 5 Vdc, 8 A Rohs Compliant: Yes |Te Connectivity 1-1956170-2 | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | element14 |
General Purpose Relays RY211005R | Rapid Electronics |
TE Connectivity PCB Power Relay RY 1CO 8A DC 5V 112Ohm | Distrelec |
POWER RELAY | TTI Europe |
Special Order: RY211005R Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 223 mW Coil Resistance: 112 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 223 mW 112 Ω | Power Relay | Part Number: 1-1956170-2 | Internal Number: 1-1956170-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1956170-2?
Additional datasheets, footprints and schematics for 1-1956170-2 are listed on our Part Details page. You can also find images and similar parts to 1-1956170-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1956170-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1956170-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1956170-2 fall under?
The 1-1956170-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1956170-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1956170-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1956170-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1956170-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1956170-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1956170-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1956170-2?
You can fill out our help required form which you can use to request a quote for 1-1956170-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.