Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 6g, .2116oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 6A |
Contact Material | AgSnO2 |
Contact Plating Material | Gold |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Product Width | .197in, 5mm |
Product Length | 28mm |
Width Class (Mechanical) | 0 – 6mm |
Length Class (Mechanical) | 25 – 30mm |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Coil Resistance | 147Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 170mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Making Current | 10A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 6A |
Coil Power Rating Class | 150 – 200mW |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays V23092-S1005-A301 | Sager |
Where can I find additional details, specifications and documents for a 1-1956024-0?
Additional datasheets, footprints and schematics for 1-1956024-0 are listed on our Part Details page. You can also find images and similar parts to 1-1956024-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1956024-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1956024-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1956024-0 fall under?
The 1-1956024-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1956024-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1956024-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1956024-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1956024-0 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 1-1956024-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1956024-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1956024-0?
You can fill out our help required form which you can use to request a quote for 1-1956024-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.