Prices starting from US$1.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$1.28 |
No stock
|
Buy Now | |
Rapid Electronics | US$1.27 |
102,000
|
Buy Now | |
Chip One Stop | US$1.02 |
102,000
|
Buy Now | |
Farnell | US$1.72 |
83,000
|
Buy Now | |
Distrelec | US$1.57 |
415
|
Buy Now | |
Avnet America | US$1.23 |
-
|
Buy Now | |
RS Americas | US$1.61 |
-
|
Buy Now | |
TE Store | US$1.38 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 6 |
Board-to-Board Configuration | Parallel Board-to-Board |
Contact Type | Hermaphroditic |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 6A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 3.9mm |
コネクタの高さ | 3.9mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Black |
Centerline (Pitch) | 4mm |
Housing Material | LCP |
Zugelassene Standards | UL E28476, CSA LR7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR7191 |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 105°C |
Lighting Connectors BLADE AND RCPT 6 POS BLACK | Rapid Electronics |
LIGHTING CONN, R/A RCPT, 6POS, SMT | Farnell |
TE Connectivity Connector Blade & Recpt 6Pos - | Distrelec |
Board-Board Conn, Receptacle, 6Way, 1Row | Newark Electronics |
Conn Board to Board M 6 POS 4mm Solder RA SMD T/R | Avnet America |
Connector, Blade and Receptacle, Hermaphroditic, Lighting, 6 Position, Black | TE Connectivity 1-1954289-3 | RS Americas |
Special Order: Connector,Blade & Recpt 6Pos - PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Hermaphroditic Connector Right Angle Board-to-Board 6 | PCB Header & Receptacle | Part Number: 1-1954289-3 | Internal Number: 1-1954289-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1954289-3?
Additional datasheets, footprints and schematics for 1-1954289-3 are listed on our Part Details page. You can also find images and similar parts to 1-1954289-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1954289-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1954289-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1954289-3 fall under?
The 1-1954289-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1954289-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1954289-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1954289-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1954289-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1-1954289-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1954289-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1954289-3?
You can fill out our help required form which you can use to request a quote for 1-1954289-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.