Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
7,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
7,980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
7,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,980
in stock
|
Buy Now | |
Farnell
from US$0.53
|
6,400
in stock
|
Buy Now | |
TE Store
from US$0.49
|
5,985
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Horizontal |
---|---|
Pre-Designed Cables Available | No |
Number of Positions | 2 |
Number of Rows | 1 |
装着済み | Yes |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Termination Area Plating Thickness | 118.11µin, 3µm |
Contact Mating Area Plating Thickness | 3µm, 118µin |
Contact Type | Socket |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Stamped and Formed | Yes |
Height | .154in, 3.9mm |
Length | .56in, 14.22mm |
Post-Mating Assembly Measurement | 10.5mm, .413in |
Accepts Wire Insulation Diameter Range | .0826in, 2.1mm |
Width | 7.9mm, .311in |
Wire Size | 18 – 22AWG |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .157in, 4mm |
ハウジングの色 | Black |
Circuit Identification Feature | Without |
Agency/Standard Number | UL 1977, C22.2 No. 182.3-M1987 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | Without |
SMT Compatible | Yes |
Circuit Application | Power & Signal |
Packaging Method | SMT Pocket Tape |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Line | Poke-In |
Connector System | Wire-to-Board |
Lighting Interconnect Level | Level 2 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Tool-less Wire Termination | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
SMT Soldering Temperature | 428°F, 220°C |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Lighting Conn Poke In Smt 2 Pos Conn Black |Amp Te Connectivity 1-1954097-1 | Newark Electronics |
Lighting Conn Poke In SMT 2 Pos Conn black | Rapid Electronics |
TE Connectivity - AMP Poke-In Connector SMT2 POS Connect | Distrelec |
LIGHTING CONNECTOR, 2POS, PCB | Farnell |
Poke In SMT,2 Position Connect Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .157 in Centerline (Pitch): 4 mm Connector & Contact Terminates To: Wire & Cable Wire-to-Board 2 .157" 4 mm | Poke-In Connector | Part Number: 1-1954097-1 | Internal Number: 1-1954097-1 | .157" | TE Connectivity | TE Store |
2 Positions 22-18 AWG Black Poke-In Surface Mount LED Connector | Future Electronics |
Conn Wire to Board RCP 2 POS 4mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-1954097-1?
Additional datasheets, footprints and schematics for 1-1954097-1 are listed on our Part Details page. You can also find images and similar parts to 1-1954097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1954097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1954097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1954097-1 fall under?
The 1-1954097-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1954097-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1954097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1954097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1954097-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1954097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1954097-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1954097-1?
You can fill out our help required form which you can use to request a quote for 1-1954097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.