Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.42
Number of Rows | 2 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Keying | X |
Number of Positions | 26 |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Contact Style | Straight |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .039in, 1mm |
Length | 29.2mm, 1.14in |
Height | .527in, 13.4mm |
Width | .456in |
幅 | 11.6mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Lock Type | Latch |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 40 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Insertion Force | Standard |
Series Number | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Connector Type | Header |
Shielded | No |
Product Type | Connector |
Connector Style | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D1100D Smt-Hdr V 26P Black X |Te Connectivity 1-1939995-3 | Newark Electronics |
AMP1-1939995-3 | Avnet America |
CONNECTOR, HEADER, 26POS, 2ROW, 2MM | element14 |
DYNAMIC D1100D SMT-HDR V 26P | TTI Europe |
Special Order: DYNAMIC D1100D SMT-HDR V 26P BLACK X PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 26 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-1939995-3 | Internal Number: 1-1939995-3 | TE Connectivity | TE Store |
DYNAMIC D1100D SMT-HDR V 26P B | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1939995-3?
Additional datasheets, footprints and schematics for 1-1939995-3 are listed on our Part Details page. You can also find images and similar parts to 1-1939995-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1939995-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1939995-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1939995-3 fall under?
The 1-1939995-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1939995-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1939995-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1939995-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1939995-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and TE Store have stock available or on a lead time for 1-1939995-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1939995-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1939995-3?
You can fill out our help required form which you can use to request a quote for 1-1939995-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.