Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cavities | 10 |
---|---|
Number of Positions | 10 |
Preloaded | No |
Number of Rows | 1 |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Height | 22.8mm, .897in |
Width | 14.05mm, .553in |
Length | 73.3mm, 2.885in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Centerline (Pitch) | .295in, 7.5mm |
Housing Material | Polyester GF |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
For Use With | Plug Housing |
Circuit Application | Power & Signal |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Series Number | 3000 |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-1939950-0?
Additional datasheets, footprints and schematics for 1-1939950-0 are listed on our Part Details page. You can also find images and similar parts to 1-1939950-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1939950-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1939950-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1939950-0 fall under?
The 1-1939950-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1939950-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1939950-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1939950-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1939950-0 have stock available?
There is no stock from authorised distributors for 1-1939950-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1939950-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1939950-0?
You can fill out our help required form which you can use to request a quote for 1-1939950-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.