1-1939261-0 PCB Connectors by TE Connectivity

DYNAMIC 1200D HDR ASSY V 20P X NTRL GOLD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 2
Number of Positions 20
PCB Mount Orientation Vertical
Contact Current Rating (Max) 3.5A
Contact Mating Area Plating Material Thickness .38µm, 15µin
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Rectangular
Contact Base Material Copper Alloy
Contact Retention Within Housing Without
Contact Type Tab
PCB Contact Termination Area Plating Material Thickness 2µm, 78.73µin
Contact Mating Area Plating Material Gold
Mating Post Length .141in, 3.6mm
PCB Thickness (Recommended) 1.0 – 1.6mm, .039 – .062in
Connector Width .444in, 11.3mm
Connector Height 12.45mm, .490in
Connector Length 1.08in, 27.6mm
コネクタの高さ 12.45mm
Row-to-Row Spacing 3.3mm, .129in
Operating Voltage 250VAC, 250VDC
Housing Material Polyester - GF
Centerline (Pitch) 2.5mm, .098in
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Mating Retention Without
PCB Mount Alignment Without
PCB Mount Retention Type Retention Leg
Connector Mounting Type Board Mount
Panel Mount Feature Without
Circuit Application Power & Signal
Packaging Method Tube
Packaging Quantity 17
実装方法 Tube
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Header Type Shrouded
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp
Termination Post & Tail Length .12in, 3.05mm
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1939261-0?

Additional datasheets, footprints and schematics for 1-1939261-0 are listed on our Part Details page. You can also find images and similar parts to 1-1939261-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1939261-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1939261-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1939261-0 fall under?

The 1-1939261-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1939261-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1939261-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1939261-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1939261-0 have stock available?

There is no stock from authorised distributors for 1-1939261-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1939261-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1939261-0?

You can fill out our help required form which you can use to request a quote for 1-1939261-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay