Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Ejector Location | Both Ends |
---|---|
弹射器材料 | Thermoplastic |
Module Key Type | Offset Left |
Latch Material | Thermoplastic |
Latch Color | Green |
Ejector Material Color | Green |
Ejector Type | Rotary |
Module Orientation | Vertical |
Number of Rows | 2 |
Center Key | Offset Left |
Number of Keys | 1 |
Keying | Standard |
Number of Bays | 2 |
Number of Positions | 240 |
Solder Tail Contact Plating Thickness | 100µin, 2.54µm |
Socket Style | DIMM |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 20µin, .51µm |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .82in, 21mm |
Center Retention Hole Diameter | .096in, 2.45mm |
DRAM Voltage | 1.5V |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1mm, .03in |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Polarization | Left |
Mounting Angle | Right Angle |
Circuit Application | Signal |
Packaging Method | Hard Tray |
Packaging Quantity | 480 |
Product Type | Socket |
Row-to-Row Spacing | 1.45mm, .05in |
Center Post | Without |
Sealable | No |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Insertion Style | Direct Insert |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-1932810-0?
Additional datasheets, footprints and schematics for 1-1932810-0 are listed on our Part Details page. You can also find images and similar parts to 1-1932810-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1932810-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932810-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1932810-0 fall under?
The 1-1932810-0 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1932810-0 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932810-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1932810-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1932810-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1932810-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1932810-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1932810-0?
You can fill out our help required form which you can use to request a quote for 1-1932810-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.