Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Ejector Type | Rotary |
---|---|
Retention Post Material | Copper Alloy |
Module Key Type | Offset Left |
Ejector Location | Both Ends |
Latch Color | Natural |
Retention Post Location | Both Ends |
Ejector Material Color | Natural |
Latch Material | Thermoplastic |
弹射器材料 | Thermoplastic |
Number of Positions | 240 |
Number of Keys | 1 |
Center Key | Offset Left |
Number of Rows | 2 |
Keying | Standard |
Number of Bays | 2 |
Module Orientation | Vertical |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Solder Tail Contact Plating Thickness | 100µin, 2.54µm |
Socket Style | DIMM |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Center Retention Hole Diameter | .096in, 2.45mm |
Height Above PC Board | .82in, 21mm |
DRAM Voltage | 1.5V |
Centerline (Pitch) | .07in, 2mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Packaging Quantity | 54 |
Packaging Method | Soft Tray |
Center Post | Without |
Connector System | Board-to-Board |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Row-to-Row Spacing | .037in, .95mm |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Insertion Style | Direct Insert |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-1932680-7?
Additional datasheets, footprints and schematics for 1-1932680-7 are listed on our Part Details page. You can also find images and similar parts to 1-1932680-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1932680-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932680-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1932680-7 fall under?
The 1-1932680-7 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1932680-7 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932680-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1932680-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1932680-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1932680-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1932680-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1932680-7?
You can fill out our help required form which you can use to request a quote for 1-1932680-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.