1-1932680-0 Card & Socket Connectors by TE Connectivity

VLP DDR3 DIMM 240POS. 1.0PITCH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.68
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Retention Post Material Copper Alloy
Ejector Material Color Green
Module Key Type Offset Left
Ejector Location Both Ends
Latch Color Green
Retention Post Location Both Ends
Latch Material Thermoplastic
弹射器材料 Thermoplastic
Ejector Type Rotary
Module Orientation Vertical
Number of Positions 240
Number of Rows 2
Number of Keys 1
Keying Standard
Center Key Offset Left
Number of Bays 2
Solder Tail Contact Plating Thickness 100µin, 2.54µm
Socket Style DIMM
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Mating Area Plating Thickness 20µin, .51µm
Socket Type Memory Card
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Center Retention Hole Diameter .096in, 2.45mm
Height Above PC Board 21mm, .82in
DRAM Voltage 1.5V
Centerline (Pitch) .07in, 2mm
Housing Color Black
Housing Material High Temperature Nylon
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole
PCB Mount Retention Type Boardlock
Locating Posts Without
Boardlock Material Copper Alloy
Mounting Angle Vertical
PCB Mount Retention With
Circuit Application Signal
Packaging Method Soft Tray
Packaging Quantity 54
Product Type Socket
Connector & Contact Terminates To Printed Circuit Board
Center Post Without
Row-to-Row Spacing .95mm, .037in
Connector System Board-to-Board
Sealable No
DRAM Type Double Data Rate (DDR) 3
Termination Post Length .112in, 2.85mm
Insertion Style Direct Insert
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

Vlp Ddr3 Dimm 240Pos. 1.0Pitch |Amp Te Connectivity 1-1932680-0 | Newark Electronics
TE Connectivity VLP DDR3 DIMM 240POS. 1.0PITCH Card Edge | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1932680-0?

Additional datasheets, footprints and schematics for 1-1932680-0 are listed on our Part Details page. You can also find images and similar parts to 1-1932680-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1932680-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932680-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1932680-0 fall under?

The 1-1932680-0 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1-1932680-0 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932680-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1932680-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1932680-0 have stock available?

Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1-1932680-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1932680-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1932680-0?

You can fill out our help required form which you can use to request a quote for 1-1932680-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay