Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
No stock
|
Buy Now | |
TE Store
from US$3.84
|
1,204
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
212
in stock
|
Buy Now | |
element14
from US$2.57
|
212
in stock
|
Buy Now | |
Farnell
from US$2.53
|
212
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Key Type | Offset Left |
---|---|
Latch Material | Thermoplastic |
弹射器材料 | High Temperature Nylon |
Retention Post Material | Brass |
Retention Post Location | Center |
Ejector Material Color | Natural |
Ejector Type | Standard |
Ejector Location | Both Ends |
Latch Color | Natural |
Center Key | Center |
Number of Rows | 2 |
Keying | Standard |
Number of Positions | 240 |
Number of Keys | 1 |
Number of Bays | 2 |
Module Orientation | Vertical |
Contact Current Rating (Max) | .75A |
Solder Tail Contact Plating Thickness | 3µm, 118.1µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | DIMM |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Socket Type | Memory Card |
Center Retention Hole Diameter | 1.8mm, .07in |
Height Above PC Board | .9in, 23.1mm |
DRAM Voltage | 1.5V |
Centerline (Pitch) | 1mm, .039in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Clip/Post |
Boardlock Material | Brass |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
Row-to-Row Spacing | .075in, 1.9mm |
Connector System | Board-to-Board |
DRAM Type | Double Data Rate (DDR) 3 |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Center Post | With |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Insertion Style | Direct Insert |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
VERTICAL DDR3 DIMM, 240 POSITION DRAM Type: Double Data Rate (DDR) 3 Connector System: Board-to-Board Number of Positions: 240 Termination Method to Printed Circuit Board: Through Hole - Solder Module Orientation: Vertical Double Data Rate (DDR) 3 Board-to-Board 240 Through Hole - Solder | Ddr3 Dimm Socket | Part Number: 1-1932000-1 | Internal Number: 1-1932000-1 | TE Connectivity | TE Store |
VERTICAL DDR3 DIMM 240 POSITION | Heilind Electronics |
Conn, Dimm Socket, 240Contacts Rohs Compliant: Yes |Te Connectivity 1-1932000-1 | Newark Electronics |
CONN, DIMM SOCKET, 240CONTACTS | element14 |
DIMM Connectors VERT DDR3 DIMM 240P 3.18mm | Rapid Electronics |
TE Connectivity - AMP DIMM SocketVERTICAL DDR3 DIMM 240 POS | Distrelec |
Conn DDR3 Socket SKT 240 POS 1mm Solder ST Thru-Hole Loose Piece | Avnet America |
VERTICAL DDR3 DIMM, 240 POSITION, DIMM Sockets | TE Connectivity 1-1932000-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1932000-1?
Additional datasheets, footprints and schematics for 1-1932000-1 are listed on our Part Details page. You can also find images and similar parts to 1-1932000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1932000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1932000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1932000-1 fall under?
The 1-1932000-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1932000-1 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1932000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1932000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1932000-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1932000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1932000-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1932000-1?
You can fill out our help required form which you can use to request a quote for 1-1932000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.