Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.35
|
373
in stock
|
Buy Now | |
Newark Electronics
from US$11.46
|
373
in stock
|
Buy Now | |
Rapid Electronics
from US$13.12
|
373
in stock
|
Buy Now | |
Chip One Stop
from US$9.94
|
373
in stock
|
Buy Now | |
Farnell
from US$26.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
RS Americas
from US$13.65
|
-
|
Buy Now | |
TE Store
from US$13.66
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 5 |
Number of Signal Positions | 25 |
Board-to-Board Configuration | Co-Planar |
Connector Circuit Configuration (Number of Pos/Type) | 25/Signal, 8/DC Power |
Row-to-Row Spacing | .079mm, 2in |
Number of Power Positions | 8 |
Number of Positions | 73 |
Contact Termination Area Plating Thickness | 20µin, .5µm |
Contact Retention | With |
Contact Current Rating (Max) | 17A |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Single Beam |
Contact Mating Area Plating Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper |
Width | 1.437in, 36.5mm |
PCB Thickness (Recommended) | .055mm, 1.4in |
Length | 1.8204in, 46.24mm |
Height | 8mm, .315in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2mm, .079in, .108in, 2.75mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | CSA |
Agency/Standard Number | E28476 |
Mating Retention | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Screw Mount |
Mating Alignment Type | Passive Guide |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Screw Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board Assy Minipak Hd 25S 8P Ra |Amp Te Connectivity 1-1926739-8 | Newark Electronics |
Power to the Board Assy Minipak Hd 25S 8p RA | Rapid Electronics |
TE Connectivity AssyMinipak Hdl25s8pRARecptSc Power to t | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
ASSYMINIPAK HDL25S8PRARECPTSC | Avnet America |
AssyMinipak Hdl25s8pRARecptSc, Rectangular Power Connectors | TE Connectivity 1-1926739-8 | RS Americas |
Special Order: AssyMinipak Hdl25s8pRARecptSc Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 73 Centerline (Pitch): 2 mm 2.75 mm Header Receptacle Board-to-Board 73 | Rectangular Power Connector | Part Number: 1-1926739-8 | Internal Number: 1-1926739-8 | 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1926739-8?
Additional datasheets, footprints and schematics for 1-1926739-8 are listed on our Part Details page. You can also find images and similar parts to 1-1926739-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1926739-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1926739-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1926739-8 fall under?
The 1-1926739-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1926739-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1926739-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1926739-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1926739-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1926739-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1926739-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1926739-8?
You can fill out our help required form which you can use to request a quote for 1-1926739-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.