Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Low |
---|---|
Mating & Unmating Configuration | Make First / Break Last |
Number of Signal Positions | 25 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Co-Planar |
Number of Positions | 73 |
Row-to-Row Spacing | .079mm, 2in |
Number of Power Positions | 8 |
Number of Rows | 5 |
Contact Layout | Matrix |
Contact Termination Area Plating Thickness | 20µin, 19.685µin, .5µm |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy, Phosphor Bronze |
Contact Design | Single Beam |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 16A |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Width | 26.5mm, 1.043in |
Height | 8mm, .315in |
Length | 46.21mm, 1.82in |
PCB Thickness (Recommended) | 1.4in, .055mm |
Operating Voltage | 250VAC, 250VDC |
Dielectric Withstanding Voltage (Max) | 700VDC, 2500VDC |
Insulation Resistance | 1000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .108in, .079in, 2.75mm, 2mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Boardlock |
Mating Alignment Type | Passive Guide |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Packaging Method | Box, Box & Tube |
Packaging Quantity | 40 |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1-1926730-8?
Additional datasheets, footprints and schematics for 1-1926730-8 are listed on our Part Details page. You can also find images and similar parts to 1-1926730-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1926730-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1926730-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1926730-8 fall under?
The 1-1926730-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1926730-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1926730-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1926730-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1926730-8 have stock available?
There is no stock from authorised distributors for 1-1926730-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1926730-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1926730-8?
You can fill out our help required form which you can use to request a quote for 1-1926730-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.