Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Power Positions | 14 |
PCB Mount Orientation | Right Angle |
Mating & Unmating Configuration | Make First / Break Last |
Number of Signal Positions | 0 |
Board-to-Board Configuration | Co-Planar |
Number of Positions | 14 |
Contact Termination Area Plating Thickness | .5µm, 19.685µin, 20µin |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Design | Single Beam |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Height | 8mm, .315in |
Length | 1.96in, 49.71mm |
Width | 25.1mm, .9881in |
PCB Thickness (Recommended) | 1.4in, .055mm |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 2500VDC |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .108in, 2.75mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Boardlock |
Mating Alignment Type | Passive Guide |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Box |
Packaging Quantity | 40 |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
ASSYMINIPAKHDL14PRAPLUGBDLK | Avnet America |
Where can I find additional details, specifications and documents for a 1-1926710-4?
Additional datasheets, footprints and schematics for 1-1926710-4 are listed on our Part Details page. You can also find images and similar parts to 1-1926710-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1926710-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1926710-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1926710-4 fall under?
The 1-1926710-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1926710-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1926710-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1926710-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1926710-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1926710-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1926710-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1926710-4?
You can fill out our help required form which you can use to request a quote for 1-1926710-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.