1-1925218-9

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1925218-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1925218-9
Series Information for 1-1925218-9 - TE Connectivity
  • Status: Active
  • Aliases: TMN2N031PC2TM006S
  • Product Code: L162
  • Global Product Line: F03
  • GPL Description: Aerospace Defense & Marine

Description

TMN2N031PC2TM006S = M32139/03-E10SNS

Specifications

Preloaded:
Yes
Number of Positions:
31
Housing Material:
Aluminum
Mounting Hardware:
Without
Product Type:
Connector
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Wire Type:
Stranded

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C