Contact Underplating Material | Nickel |
---|---|
Socket Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 200µin |
Contact Mating Area Plating Thickness | 200µin, 5µm |
Contact Current Rating (Max) | 185A |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Mating Pin Diameter | 8mm, .315in |
Voltage Drop | 12mV |
Continuous Current Rating | 185A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Thread Mount |
Screw & Hole Thread Size | 9/16-18 UNF-2A |
Circuit Application | Power |
Weight | 21.83g, .77oz |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Threaded Sleeve Socket |
Connector System | Bus Bar-to-Bus Bar |
Termination Type | Thread Mount |
Operating Temperature Range | -385 – 392°F, -196 – 200°C |
HD Power Conn LOUVERTAC BAND SOCKET 9/16-18 | Rapid Electronics |
Connector Accessories Threaded Sleeve Socket Brass 185A | Avnet America |
8Mm Tss 9/16-18 Rohs Compliant: Yes |Amp Te Connectivity 1-192447-8 | Newark Electronics |
8MM TSS 9/16-18, Power Contacts | TE Connectivity 1-192447-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-192447-8?
Additional datasheets, footprints and schematics for 1-192447-8 are listed on our Part Details page. You can also find images and similar parts to 1-192447-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-192447-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-192447-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-192447-8 fall under?
The 1-192447-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-192447-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-192447-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-192447-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-192447-8 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for 1-192447-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-192447-8 often in real-time on the comparison pages.
What if I can't find stock of 1-192447-8?
You can fill out our help required form which you can use to request a quote for 1-192447-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.