1-192447-0 Part Information
Details for 1-192447-0 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 47.5300 |
250 | 46.7900 |
Stock Information
Details
Part Downloads
Part Specifications
Louvertac Band | With |
Contact Termination Area Plating Thickness | 200µin, 5µm |
Socket Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Louvertac Band Plating Material | Gold, Silver |
Contact Plating Material | Silver |
Contact Type | Socket |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 30A |
Louvertac Band Material | Beryllium Copper |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 5µm, 200µin |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .078in, 2mm |
Voltage Drop | 12mV |
Continuous Current Rating | 30A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Screw & Hole Thread Size | 5/16-32 |
Mount Type | Thread Mount |
Circuit Application | Power |
Weight | .11oz, 3.12g |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Threaded Sleeve Socket |
Termination Type | Thread Mount |
Operating Temperature Range | -196 – 200°C, -385 – 392°F |
Alternative Part Descriptions
- 2 MM BL 5/16-32 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-192447-0?
Additional datasheets, footprints and schematics for 1-192447-0 are listed in our Part Details tab. You can also find the 1-192447-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-192447-0 in the Pricing & Inventory tab next to part details. You can view 1-192447-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-192447-0 fall under?
The 1-192447-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-192447-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-192447-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-192447-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-192447-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-192447-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-192447-0 often in real-time on the comparison pages.
What if I can't find stock of 1-192447-0?
You can fill out our help required form which you can use to request a quote for 1-192447-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.