Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
31
in stock
|
Buy Now | |
TE Store
from US$3.26
|
1,753
in stock
|
Buy Now | |
Rapid Electronics
from US$2.84
|
1,566
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
66
in stock
|
Buy Now | |
Future Electronics
from US$2.33
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
31
in stock
|
Buy Now | |
element14
from US$2.52
|
31
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Material | Brass |
Shell Plating Material | Brass |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Number of Positions | 4, 12 |
Status Indicator | LED |
Connector Contact Density | Standard |
Number of Loaded Positions | 4, 12 |
Port Matrix Configuration | 2 x 1 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Multiple Port Configuration | Stacked |
Port Configuration | Single Port |
Contact Current Rating (Max) | 5A, 1A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Centerline (Pitch) | .04in, .07in, .09in, 1.02mm, 2.5mm, 2mm |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | Combo Jacks |
Sealable | No |
Modular Jack & Plug Interface Type | RJ45 over Single USB |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
VAO, MODULAR JACK, RJ45+USBx1F, W/ LED Port Matrix Configuration: 2 x 1 Port Configuration: Single Port Modular Jack & Plug Interface Type: RJ45 over Single USB Connector Profile: Standard Modular Jacks & Plugs Products: Combo Jacks Combo Jack | 2 x 1 Single Port RJ45 over Single USB Standard | Part Number: 1-1909119-4 | Internal Number: 1-1909119-4 | TE Connectivity | TE Store |
VAO MODULAR JACK RJ45+USBx1F W/ LED | Rapid Electronics |
TE Connectivity VAO, MODULAR JACK, RJ45+USBx1F, W/ LED | Distrelec |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90░ Angle (Right) Shielded Cat3 | Future Electronics |
Rj45 Conn W/Usb, Jack, 8P8C, 1Port, Cat3 Rohs Compliant: Yes |Te Connectivity 1-1909119-4 | Newark Electronics |
RJ45 CONN W/USB, JACK, 8P8C, 1PORT, CAT3 | element14 |
VAO MODULAR JACK RJ45+USBX1F W/ LED | Avnet America |
VAO, MODULAR JACK, RJ45 plus USBx1F, W/ LED, Combo Jacks | TE Connectivity 1-1909119-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1909119-4?
Additional datasheets, footprints and schematics for 1-1909119-4 are listed on our Part Details page. You can also find images and similar parts to 1-1909119-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1909119-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1909119-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1909119-4 fall under?
The 1-1909119-4 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1-1909119-4 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1909119-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1909119-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1909119-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Future Electronics have stock available or on a lead time for 1-1909119-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1909119-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1909119-4?
You can fill out our help required form which you can use to request a quote for 1-1909119-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.