Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Loaded Positions | 3 |
---|---|
Number of Positions | 5 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Position Locations Loaded | 3 |
Number of Rows | 1 |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Contact Style | Straight |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 15A |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
幅 | 9.35mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 29.24mm, 1.15in |
Height | .889in, 22.6mm |
Width | .368in |
UL Voltage Rating | 250VDC, 250VAC |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .149in |
Housing Material | Thermoplastic GF |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Comment | Circuit no.2 and 4 empty |
Position Locations Omitted | 2 |
Packaging Quantity | 17 |
Packaging Method | Tube, Box & Tube |
Sealable | No |
Connector Type | Header |
Connector System | Wire-to-Board |
Series Number | 3000 |
Connector Style | Plug |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Strain Relief | Without |
Shielded | No |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity DYNAMIC D-3100 V HDR ASSY 3/5P SMT TYPE | Distrelec |
AMP1-1903481-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903481-2?
Additional datasheets, footprints and schematics for 1-1903481-2 are listed on our Part Details page. You can also find images and similar parts to 1-1903481-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903481-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903481-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903481-2 fall under?
The 1-1903481-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1903481-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903481-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903481-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903481-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1-1903481-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903481-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1903481-2?
You can fill out our help required form which you can use to request a quote for 1-1903481-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.