Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Preloaded | No |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Cavities | 3 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | .441in, 11.2mm |
Height | .433in, 11mm |
Width | 9.6mm, .378in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Red |
Housing Material | PBT GF |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | UL |
UL Rating | Certified |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Halogen Free | No |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings Gic 2.5 W Plug Hsg 3P Red |Amp Te Connectivity 1-1903389-2 | Newark Electronics |
Headers&Wire Housings GIC 2.5 W PLUG HSG 3P RED | Rapid Electronics |
TE Connectivity GIC 2.5 W PLUG HSG 3P RED Combination Li | Distrelec |
Where can I find additional details, specifications and documents for a 1-1903389-2?
Additional datasheets, footprints and schematics for 1-1903389-2 are listed on our Part Details page. You can also find images and similar parts to 1-1903389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903389-2 fall under?
The 1-1903389-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903389-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903389-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1903389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903389-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1903389-2?
You can fill out our help required form which you can use to request a quote for 1-1903389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.