Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Keying Code | B |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Connector Length | 8.7mm, .34191in |
コネクタの高さ | 9.6mm |
Connector Height | 9.6mm, .37728in |
Operating Voltage | 250VAC, 250VDC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | PBT GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Cap Housing |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
GIC 2.5 W PLUG HSG 2P RED Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Housing Plug Wire-to-Wire 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-1903388-2 | Internal Number: 1-1903388-2 | .098" | TE Connectivity | TE Store |
Wtb Housing, Header, 2Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Te Connectivity 1-1903388-2 | Newark Electronics |
WTB HOUSING, HEADER, 2POS, 1ROW, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a 1-1903388-2?
Additional datasheets, footprints and schematics for 1-1903388-2 are listed on our Part Details page. You can also find images and similar parts to 1-1903388-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903388-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903388-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903388-2 fall under?
The 1-1903388-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903388-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903388-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903388-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903388-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 1-1903388-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903388-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1903388-2?
You can fill out our help required form which you can use to request a quote for 1-1903388-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.