Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.88
|
33
in stock
|
Buy Now | |
Farnell
from US$4.88
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$3.28
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
33
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | X |
---|---|
Preloaded | Yes |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Contact Current Rating (Max) | 24A |
Shunts/Shorting Bars | Without |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Layout | Inline |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power |
Tail Plating Material | Tin |
幅 | 9.35mm |
Length | 15.02mm, 1.37in |
Height | .409in, 10.4mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm, .063 – .095in |
Width | .368in |
Tail Length | .137in, 3.5mm |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6.35mm, .249in |
Housing Color | Black |
Housing Material | Polyester GF |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR7189 |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Quantity | 13 |
Packaging Method | Tube, Box & Tube |
Connector Type | Header |
Insertion Force | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector Style | Plug |
Series Number | 4000 |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
TE Connectivity DYNAMIC 4200S HDR ASSY H 4P X Headers & | Distrelec |
D4200 Series 4 Position Single Row 6.53 mm Pitch Right Angle Connector Header | Future Electronics |
AMP1-1903328-4 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903328-4?
Additional datasheets, footprints and schematics for 1-1903328-4 are listed on our Part Details page. You can also find images and similar parts to 1-1903328-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903328-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903328-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903328-4 fall under?
The 1-1903328-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1903328-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903328-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903328-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903328-4 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1903328-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903328-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1903328-4?
You can fill out our help required form which you can use to request a quote for 1-1903328-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.