Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.75
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$31.63
|
301
in stock
|
Buy Now | |
Rapid Electronics
from US$16.67
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$28.90
|
301
in stock
|
Buy Now | |
Avnet America
from US$24.51
|
-
|
Buy Now | |
TE Store
from US$37.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Panel Gasket | Without |
Number of Positions | 12 |
Number of Rows | 3 |
Tail Plating Thickness | 2µm, 78.74µin |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Transmits (Typical) | Power |
Contact Current Rating (Max) | 30A |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Height | 2.17in, 55.3mm |
Width | 1.28in |
幅 | 32.72mm |
Length | 1.95in, 49.68mm |
Tail Length | 3.8mm, .149in |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | 10.1mm, .4in |
Housing Material | Polyester GF |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Mating Alignment | With |
Contact Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature Type | Screw Mount |
Mating Retention | Without |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 12 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Wire, Wire-to-Panel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Row-to-Row Spacing | .4in, 10.16mm |
Shielded | No |
Connector Type | Connector Assembly |
Series Number | 5000 |
Strain Relief | Without |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&wire Housings Dynatap 12P Assy With Din |Amp Te Connectivity 1-1903146-3 | Newark Electronics |
Headers&Wire Housings DYNATAP 12P ASSY WITH DIN | Rapid Electronics |
TE Connectivity DYNAMIC D-5 DYNATAP 12P ASSY WITH DIN He | Distrelec |
AMP1-1903146-3 | Avnet America |
Special Order: DYNAMIC D-5 DYNATAP 12P ASSY WITH DIN Connector Product Type: Connector Assembly Number of Positions: 12 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Number of Rows: 3 Connector Assembly 12 .4" 10.16 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 1-1903146-3 | Internal Number: 1-1903146-3 | .4" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1903146-3?
Additional datasheets, footprints and schematics for 1-1903146-3 are listed on our Part Details page. You can also find images and similar parts to 1-1903146-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903146-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903146-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903146-3 fall under?
The 1-1903146-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1903146-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903146-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903146-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903146-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1903146-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903146-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1903146-3?
You can fill out our help required form which you can use to request a quote for 1-1903146-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.