Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,574
in stock
|
Buy Now | |
TE Store
from US$1.86
|
1,327
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
668
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
668
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
668
in stock
|
Buy Now | |
Farnell
from US$1.08
|
550
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 26 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 26 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Tab |
Width | 11.3mm, .444in |
Length | 1.125in, 28.6mm |
Height | 21mm, .826in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1100D TAB HSG 26P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 26 Centerline (Pitch): .079 in Housing Housing for Male Terminals Wire-to-Wire 26 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1903127-3 | Internal Number: 1-1903127-3 | .079" | TE Connectivity | TE Store |
Dynamic 1100D Tab Hsg 26P F/H |Te Connectivity 1-1903127-3 | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC 1100D TAB HSG 26P F/H | Distrelec |
CONN HOUSING, PLUG, 26POS, 2MM | Farnell |
Housing FH 26 way TAB 2mm D-1 | RS |
Conn Housing M 26 POS 2mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 1000,2mm Pitch 26-Way 2 Row Male Straight PCB Housing | TE Connectivity 1-1903127-3 | RS Americas |
CONNECTOR HOUSING, PLUG, 26POS, 2MM | element14 |
Where can I find additional details, specifications and documents for a 1-1903127-3?
Additional datasheets, footprints and schematics for 1-1903127-3 are listed on our Part Details page. You can also find images and similar parts to 1-1903127-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903127-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903127-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903127-3 fall under?
The 1-1903127-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903127-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903127-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903127-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903127-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1903127-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903127-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1903127-3?
You can fill out our help required form which you can use to request a quote for 1-1903127-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.