1-1897620-1 Power Connectors by TE Connectivity

MINI MTDL 10P PLUG HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.49
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now

Specifications

Number of Positions 10
Row-to-Row Spacing 4.15in, .163mm
Number of Rows 2
Contact Layout Matrix
Contact Retention Without
Multiple Contact Types Without
Length .94in, 23.9mm
Height 1.137in, 28.9mm
Width 11.4mm, .448in
Operating Voltage 600VAC
Housing Color Natural
Centerline (Pitch) 4.15mm, .163in
Housing Material Nylon 6/6
UL Flammability Rating UL 94V-0
Circuit Identification Feature Without
Agency/Standard UL, CSA
VDE Tested No
Agency/Standard Number E28476
UL Rating Recognized
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Cap Housing
Packaging Quantity 400
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Product Type Housing
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Housing Type Plug
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1897620-1?

Additional datasheets, footprints and schematics for 1-1897620-1 are listed on our Part Details page. You can also find images and similar parts to 1-1897620-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1897620-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1897620-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1897620-1 fall under?

The 1-1897620-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1897620-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1897620-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1897620-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1897620-1 have stock available?

Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1-1897620-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1897620-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1897620-1?

You can fill out our help required form which you can use to request a quote for 1-1897620-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay