Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.14
|
1,085
in stock
|
Buy Now | |
Rapid Electronics
from US$8.87
|
1,085
in stock
|
Buy Now | |
Chip One Stop
from US$7.65
|
1,085
in stock
|
Buy Now | |
Farnell
from US$9.32
|
870
in stock
|
Buy Now | |
TE Store
from US$10.99
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$9.65
|
-
|
Buy Now | |
Avnet America
from US$8.37
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Row-to-Row Spacing | .079mm, 2in |
Board-to-Board Configuration | Co-Planar |
Number of Positions | 68 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 20 |
Connector Circuit Configuration (Number of Pos/Type) | 20/Signal, 8/DC Power |
Number of Rows | 5 |
Contact Base Material | Copper |
Contact Termination Area Plating Thickness | 20µin, .5µm |
Contact Retention | With |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Thickness | 3µm, .76 – .82µin, .08µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Single Beam |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Height | 8mm, .315in |
PCB Thickness (Recommended) | .055mm, 1.4in |
Width | 32.5mm, 1.2795in |
Length | 2.04in, 51.71mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .079in, 7.5mm, 2.75mm, .108in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Retention | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Screw Mount |
Mating Alignment Type | Passive Guide |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Screw Mount |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
TE Connectivity Assy Minipak HDL 20s8PRAPlugSc Crimpers | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Assy Minipak HDL 20s8PRAPlugSc Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 68 Centerline (Pitch): 7.5 mm 2.75 mm Header Plug Board-to-Board 68 | Rectangular Power Connector | Part Number: 1-1892786-1 | Internal Number: 1-1892786-1 | 7.5 mm | TE Connectivity | TE Store |
Assy Minipak Hdl 20S8Praplugsc |Te Connectivity 1-1892786-1 | Newark Electronics |
ASSY MINIPAK HDL 20S8PRAPLUGSC | Avnet America |
Where can I find additional details, specifications and documents for a 1-1892786-1?
Additional datasheets, footprints and schematics for 1-1892786-1 are listed on our Part Details page. You can also find images and similar parts to 1-1892786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1892786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1892786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1892786-1 fall under?
The 1-1892786-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1892786-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1892786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1892786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1892786-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1892786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1892786-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1892786-1?
You can fill out our help required form which you can use to request a quote for 1-1892786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.