1-1888381-3 PCB Connectors by TE Connectivity

IDC LOW PRO HDR 40P VERT LG LA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.14

Distributor Stock
Logo for Farnell
Farnell
from US$6.09
No stock
Buy Now
Logo for TE Store
TE Store
from US$7.21
298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
132
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.88
132
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.84
132
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.65
132
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.48
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Low
PCB Mount Orientation Vertical
Number of Positions 40
Number of Rows 2
Ejection Latches With
Contact Mating Area Plating Material Gold Flash
Contact Shape & Form Square
Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30 – 30µin
Shrouded End Dimension 3.937mm, .155in
Connector Length 2.3in, 58.5mm
Connector Height .4in, 10.26mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 10.26mm
Mating Entry Location Top
Housing Material PBT
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment Type Dual Polarizing Bar, Center
Mating Alignment With
Mating Retention With
PCB Mount Retention Without
Mating Retention Type Latch
PCB Mount Alignment Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
Polarization With
Circuit Application Signal
For Use With AMP-Latch Receptacle
Packaging Method Tray
Packaging Quantity 50
実装方法 Tray
Connector Type Header
Connector & Housing Type Plug
製品タイプ Connector
Latch Type Long
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Pin Header
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High

Alternative Descriptions

IDC LOW PRO HDR 40P VERT LG LA Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1888381-3 | Internal Number: 1-1888381-3 | TE Connectivity | TE Store
Idc Low Pro Hdr 40P Vert Lg La |Amp Te Connectivity 1-1888381-3 | Newark Electronics
TE Connectivity - AMP IDC LOW PRO HDR 40P VERT LG LA | Distrelec
PIN HEADERS | Farnell
Idc Low Pro Header, 40P Vert Lg La | TE Connectivity 1-1888381-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1888381-3?

Additional datasheets, footprints and schematics for 1-1888381-3 are listed on our Part Details page. You can also find images and similar parts to 1-1888381-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1888381-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1888381-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1888381-3 fall under?

The 1-1888381-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1888381-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1888381-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1888381-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1888381-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1888381-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1888381-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1888381-3?

You can fill out our help required form which you can use to request a quote for 1-1888381-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay